Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D SUB CONN, PLUG, DE, 9POS, THT | element14 |
Where can I find additional details, specifications and documents for a DE09-PA-M2?
Additional datasheets, footprints and schematics for DE09-PA-M2 are listed on our Part Details page. You can also find images and similar parts to DE09-PA-M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE09-PA-M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE09-PA-M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE09-PA-M2 fall under?
The DE09-PA-M2 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DE09-PA-M2 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE09-PA-M2 you can contact the distributor directly for product support, shipping queries etc.
Is the DE09-PA-M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE09-PA-M2 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Relay Specialties have stock available or on a lead time for DE09-PA-M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE09-PA-M2 often in real-time on the comparison pages.
What if I can't find stock of DE09-PA-M2?
You can fill out our help required form which you can use to request a quote for DE09-PA-M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.