Status: | Unknown |
---|---|
Series: | Dual 20-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$12.20
|
8,165
in stock
|
Buy Now |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 3kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 20-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 112 |
IC Case Style | SOIC |
IC Generic Number | 112 |
IC Temperature Range | Commercial |
Linearity Error | 0.025% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 20bit |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 15.2mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Dual Current Input 20-Bit Analog-To-Digital Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DDC112UK?
Additional datasheets, footprints and schematics for DDC112UK are listed on our Part Details page. You can also find images and similar parts to DDC112UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDC112UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDC112UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDC112UK fall under?
The DDC112UK is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to DDC112UK when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDC112UK you can contact the distributor directly for product support, shipping queries etc.
Is the DDC112UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDC112UK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DDC112UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDC112UK often in real-time on the comparison pages.
What if I can't find stock of DDC112UK?
You can fill out our help required form which you can use to request a quote for DDC112UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.