DCP021515U Semiconductors - ICs by Texas Instruments

DC/DC CONV 800KHZ 15V SOP-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DCP02 series is a family of 2-W, isolated, unregulated DC/DC converter modules. Requiring a minimum of external components and including onchip device protection, the DCP02 series of devices provide extra features such as output disable and synchronization of switching frequencies. This combination of features and small size makes the DCP02 series of devices suitable for a wide range of applications, and is an easy-to-use solution in applications requiring signal path isolation. WARNING: This product has operational isolation and is intended for signal isolation only. It should not be used as a part of a safety isolation circuit requiring reinforced isolation. See definitions in the Feature Description section.

Where to Buy

Prices starting from US$12.00

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$12.00
15,458
in stock
Buy Now

Specifications

DC / DC Converter Type Surface Mount DIP
Input Voltage Min 13.5V
Input Voltage Max 16.5V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case SOP
No. of Pins 12Pins
Output Current 133mA
Output Voltage Nom. 15V
Switching Frequency 800kHz
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Fixed Output Voltage Nom. 15V
Output Type Fixed

Alternative Descriptions

Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCP021515U?

Additional datasheets, footprints and schematics for DCP021515U are listed on our Part Details page. You can also find images and similar parts to DCP021515U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCP021515U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP021515U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCP021515U fall under?

The DCP021515U is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to DCP021515U when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCP021515U you can contact the distributor directly for product support, shipping queries etc.

Is the DCP021515U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCP021515U have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for DCP021515U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCP021515U often in real-time on the comparison pages.

What if I can't find stock of DCP021515U?

You can fill out our help required form which you can use to request a quote for DCP021515U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay