Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.65mm |
Height | 2.65mm |
Depth | 18.1mm |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 20505 |
Frequency | 800kHz |
No. of Pins | 28Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 5V |
Power Rating | 2W |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | DC / DC Converter |
Where can I find additional details, specifications and documents for a DCP020505UE4?
Additional datasheets, footprints and schematics for DCP020505UE4 are listed on our Part Details page. You can also find images and similar parts to DCP020505UE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP020505UE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP020505UE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP020505UE4 fall under?
The DCP020505UE4 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCP020505UE4 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP020505UE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DCP020505UE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP020505UE4 have stock available?
There is no stock from authorised distributors for DCP020505UE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP020505UE4 often in real-time on the comparison pages.
What if I can't find stock of DCP020505UE4?
You can fill out our help required form which you can use to request a quote for DCP020505UE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.