DCP010515BP-U Batteries & Power Supplies by Texas Instruments

IC DC/DC CONVERTER 1W SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.38

Distributor Stock
Logo for Farnell
Farnell
from US$17.84
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.38
17,994
in stock
Buy Now
Logo for element14
element14
from US$17.97
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 1W
Output Voltage - Output 1 15V
Output Current - Output 1 67mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range -
Input Voltage DC Min -
Input Voltage DC Max 5V
DC / DC Converter Output Type Fixed
DC / DC Converter Type DIP
DC / DC Converter Mounting Surface Mount Device
Width 7.611mm
Height 5.33mm
Depth 19.69mm
SVHC No SVHC (27-Jun-2018)
Base Number 010515
Frequency 800kHz
No. of Pins 7Pins
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +100°C
Output Voltage Max 15V
Power Rating 1W
Primary Input Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Voltage Regulator Type Isolated

Alternative Descriptions

Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCP010515BP-U?

Additional datasheets, footprints and schematics for DCP010515BP-U are listed on our Part Details page. You can also find images and similar parts to DCP010515BP-U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCP010515BP-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010515BP-U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCP010515BP-U fall under?

The DCP010515BP-U is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to DCP010515BP-U when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010515BP-U you can contact the distributor directly for product support, shipping queries etc.

Is the DCP010515BP-U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCP010515BP-U have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DCP010515BP-U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCP010515BP-U often in real-time on the comparison pages.

What if I can't find stock of DCP010515BP-U?

You can fill out our help required form which you can use to request a quote for DCP010515BP-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay