Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$340.03
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$340.03
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Shell Plating Material | Tin |
Number of Positions | 41 |
Number of Power Positions | 41 |
Preloaded | Yes |
Contact Type | Pin |
Contact Layout Arrangement | 22 – 41 |
Alignment Keyed | Clocking |
Polarization Code | N |
Mating Retention | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Product Type | Connector |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Shell Size | 22 |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Where can I find additional details, specifications and documents for a DBC54H-22-41PN?
Additional datasheets, footprints and schematics for DBC54H-22-41PN are listed on our Part Details page. You can also find images and similar parts to DBC54H-22-41PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC54H-22-41PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC54H-22-41PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC54H-22-41PN fall under?
The DBC54H-22-41PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC54H-22-41PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC54H-22-41PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBC54H-22-41PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC54H-22-41PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBC54H-22-41PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC54H-22-41PN often in real-time on the comparison pages.
What if I can't find stock of DBC54H-22-41PN?
You can fill out our help required form which you can use to request a quote for DBC54H-22-41PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.