Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$129.45
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$129.45
|
-
|
Buy Now |
Fluid Type | MIL-PRF-23699, MIL-DTL-83133 (JP-8), Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, SEA-AMS1424 Type I, MIL-PRF-7808 |
---|---|
Shell Plating Material | Nickel |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Number of Positions | 14 |
Keying & Polarized Position Locations | A |
Preloaded | Yes |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Number of Power Positions | 14 |
Contact Layout Arrangement | 14 – 7 |
Contact Quantity (Size 20) | 19 |
Contact Type | Pin |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | A |
Flange | Solder Mount |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Shell Type | Square Flange Receptacle |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Size | D (15) |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector Threaded Coupling Hermetic Receptacle 7 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DBC30H-14-7PN?
Additional datasheets, footprints and schematics for DBC30H-14-7PN are listed on our Part Details page. You can also find images and similar parts to DBC30H-14-7PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC30H-14-7PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC30H-14-7PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC30H-14-7PN fall under?
The DBC30H-14-7PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC30H-14-7PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC30H-14-7PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBC30H-14-7PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC30H-14-7PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBC30H-14-7PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC30H-14-7PN often in real-time on the comparison pages.
What if I can't find stock of DBC30H-14-7PN?
You can fill out our help required form which you can use to request a quote for DBC30H-14-7PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.