Status: | Active |
---|---|
Series: | DB3TG |
RoHS: | Compliant |
Prices starting from US$0.0241
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
7,425
in stock
|
Buy Now | |
Future Electronics
from US$0.0241
|
570,000
in stock
|
Buy Now | |
Avnet America
from US$0.0246
|
45,000
in stock
|
Buy Now | |
element14
from US$0.11
|
30,401
in stock
|
Buy Now | |
Farnell
from US$0.11
|
30,401
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
13,848
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
9,718
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
8,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,995
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now |
VBO: 32V |
Breakover voltage range: 30 to 34V |
Low breakover current: 15µA max |
Product Specifications |
---|
DS2137 Diac in DO-35 with tight VBO |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
DB3 Series 32 V 2 A Trigger Diode with Fixed Voltage Reference DIAC - DO-35 | Future Electronics |
Thyristor DIAC 2-Pin DO-35 T/R | Avnet America |
DIAC, 32V, 2A, DO-35 | element14 |
Diac | Transfer Multisort Elektronik |
ST Trigger Diode Through Hole | Distrelec |
DIAC Trigger Diode DB3 32V 2A DO35 | RS |
Diac, 30V To 34V, Do-35 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 30V |
---|---|
Breakover Voltage Vbo Max | 34V |
Breakover Current Max. | 15µA |
Peak Forward Current | 2A |
Diac / Sidac Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DB3TG?
Additional datasheets, footprints and schematics for DB3TG are listed on our Part Details page. You can also find images and similar parts to DB3TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3TG fall under?
The DB3TG is listed under Thyristors (SCR) and AC Switches > Triacs > Diacs.
Can I view similar or alternative parts?
You can view similar parts to DB3TG when available in the Diacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3TG you can contact the distributor directly for product support, shipping queries etc.
Is the DB3TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DB3TG have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DB3TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3TG often in real-time on the comparison pages.
What if I can't find stock of DB3TG?
You can fill out our help required form which you can use to request a quote for DB3TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.