Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Typical Current Rating | 5A |
---|---|
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Terminal & Splice Type | Socket |
Crimp Type | Other |
Wire Size | 1.5mm², 15AWG |
Wire Size Search | 1.5mm², 15AWG |
Agency/Standard | DIN |
Customer Preferred Contact | Yes |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Box |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a DARS24265-000A3?
Additional datasheets, footprints and schematics for DARS24265-000A3 are listed on our Part Details page. You can also find images and similar parts to DARS24265-000A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DARS24265-000A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DARS24265-000A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DARS24265-000A3 fall under?
The DARS24265-000A3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to DARS24265-000A3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DARS24265-000A3 you can contact the distributor directly for product support, shipping queries etc.
Is the DARS24265-000A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DARS24265-000A3 have stock available?
There is no stock from authorised distributors for DARS24265-000A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DARS24265-000A3 often in real-time on the comparison pages.
What if I can't find stock of DARS24265-000A3?
You can fill out our help required form which you can use to request a quote for DARS24265-000A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.