Status: | Active |
---|---|
Series: | DALC208 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
309,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
375,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
375,000
in stock
|
Buy Now | |
element14
from US$0.16
|
19,624
in stock
|
Buy Now | |
Farnell
from US$0.15
|
19,624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
5,964
in stock
|
Buy Now | |
RS
from US$0.13
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
63,000
in stock
|
Buy Now |
Protection of 4 lines |
Very low capacitance per diode: C < 5 pF |
Peak reverse voltage: VRRM = 9 V per diode |
Very low leakage current: IR < 1μA |
Product Specifications |
---|
DS1618 Low capacitance diode array |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Dfd Protection Rohs Compliant: Yes |Stmicroelectronics DALC208SC6 | Newark Electronics |
ESD Suppressor Diode Arrays ±15KV 6-Pin SOT-23 T/R | Avnet America |
DALC208 Series 4 Channel Bi-Directional Diode Array SMT - SOT-23-6 | Future Electronics |
DIODE ARRAY, TVS, 9V, SMD, SOT23-6L | element14 |
Diode: diode arrays | Transfer Multisort Elektronik |
Low-capacitance diode array DALC208SC6 | RS |
ESD Suppressor Diode Arrays �15KV 6-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DALC208SC6?
Additional datasheets, footprints and schematics for DALC208SC6 are listed on our Part Details page. You can also find images and similar parts to DALC208SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DALC208SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DALC208SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DALC208SC6 fall under?
The DALC208SC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to DALC208SC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DALC208SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the DALC208SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DALC208SC6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for DALC208SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DALC208SC6 often in real-time on the comparison pages.
What if I can't find stock of DALC208SC6?
You can fill out our help required form which you can use to request a quote for DALC208SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.