DAC7715U Data & Signal Conversion by Texas Instruments

IC 12BIT DAC QUAD SMD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.65

Distributor Stock
Logo for Farnell
Farnell
from US$33.35
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.60
37
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.50
-
Buy Now
Logo for element14
element14
from US$33.58
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$15.65
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 89kSPS
Input Channel Type Serial
Supply Voltage Range ± 14.25V to ± 15.75V
ADC / DAC Case Style SOIC
No. of Pins 16Pins
Data Interface Serial
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 7715
IC Case Style SOIC
No. of Bits 12bit
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Sample Rate 89kSPS
Settling Time 8µs
Supply Current 6mA
Supply Voltage Max 15.75V
Supply Voltage Min 14.25V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, 12Bit Dac, Quad, Smd, Soic16 | Newark Electronics
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC7715U?

Additional datasheets, footprints and schematics for DAC7715U are listed on our Part Details page. You can also find images and similar parts to DAC7715U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC7715U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7715U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC7715U fall under?

The DAC7715U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC7715U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7715U you can contact the distributor directly for product support, shipping queries etc.

Is the DAC7715U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC7715U have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DAC7715U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC7715U often in real-time on the comparison pages.

What if I can't find stock of DAC7715U?

You can fill out our help required form which you can use to request a quote for DAC7715U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay