Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$26.75
|
3,710
in stock
|
Buy Now |
Resolution (Bits) | - |
---|---|
Sampling Rate | 256kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1280 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3.6mA |
Supply Voltage Range - Digital | 1.65V to 3.6V |
Very Low Distortion Digital-to-Analog Converter for Seismic Applications | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC1280IPW?
Additional datasheets, footprints and schematics for DAC1280IPW are listed on our Part Details page. You can also find images and similar parts to DAC1280IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC1280IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC1280IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC1280IPW fall under?
The DAC1280IPW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC1280IPW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC1280IPW you can contact the distributor directly for product support, shipping queries etc.
Is the DAC1280IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC1280IPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC1280IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC1280IPW often in real-time on the comparison pages.
What if I can't find stock of DAC1280IPW?
You can fill out our help required form which you can use to request a quote for DAC1280IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.