Status: | Unknown |
---|---|
Series: | DA227 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
2,280
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
14,300
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,900
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Dual |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-343 |
No. of Pins | 4Pins |
Product Range | DA227 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 100mA |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 300mA |
Power Dissipation Ptot Max | 150mW |
Termination Type | Surface Mount Device |
DA227 Series 80 V 300 mA Surface Mount Ultra High-Speed Switching Diode-SOT-343 | Future Electronics |
Rohm, Switching Diode, DA227TL | RS |
DIODE-ARRAY 4PIN 0,3A 80V UMD4 | Rutronik |
DUAL, DIODE, ARRAY, UM4 | Farnell |
Diode Switching 80V 0.3A 4-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a DA227TL?
Additional datasheets, footprints and schematics for DA227TL are listed on our Part Details page. You can also find images and similar parts to DA227TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA227TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA227TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA227TL fall under?
The DA227TL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA227TL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA227TL you can contact the distributor directly for product support, shipping queries etc.
Is the DA227TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA227TL have stock available?
Authorised distributors including CoreStaff, Future Electronics, Chip One Stop, RS and Rutronik have stock available or on a lead time for DA227TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA227TL often in real-time on the comparison pages.
What if I can't find stock of DA227TL?
You can fill out our help required form which you can use to request a quote for DA227TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.