Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D92195-000,
9-1202143-8 |
Lead Color | Braid |
---|---|
Lead Plating Material | Nickel |
Pre-Installed Lead Type | Braid |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 4.3mm, .17in |
Dielectric Outside Diameter (Max) | .275in, 6.98mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Overall Length | 19.1mm, .75in |
Jacket Outside Diameter | 6.9mm, .27in |
Expanded Inside Diameter (Min) | .275in, 6.98mm |
Pre-Installed Lead Wire Size | 640CMA |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 200°C |
S200-5-01-100Hn |Raychem Te Connectivity D92195-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Where can I find additional details, specifications and documents for a D92195-000?
Additional datasheets, footprints and schematics for D92195-000 are listed on our Part Details page. You can also find images and similar parts to D92195-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D92195-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D92195-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D92195-000 fall under?
The D92195-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D92195-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D92195-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D92195-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D92195-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for D92195-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D92195-000 often in real-time on the comparison pages.
What if I can't find stock of D92195-000?
You can fill out our help required form which you can use to request a quote for D92195-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.