Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1200617-2,
BAV-2U-4D-MC25U |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 5 |
Number of Branch Wires (Max) | 5 |
Branch Cable Cross-Section (Max) | 25mm² |
Branch Cable Diameter (Max) | 30mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Cable Diameter (Max) (Main) | 30mm |
Filler Volume | .8l |
Branch Cable Cross-Section (Min) | 1.5mm² |
Cable Cross-Section (Max) (Main) | 25mm² |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Low Smoke Emission | No |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
UV-Stabilized | No |
Solvent-Free | Yes |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Product Availability | ASIA, AMERICAS, EMEA, China, ANZPAC |
Minimum Order Quantity | 1 |
Filler Packing (D/C) | Double Chamber Bags |
Tap Geometry | Y |
Strain Relief | No |
Closing Method | Snap |
Cable Seal | Foam |
Technology | Resin |
Connector Type | Mantle Terminals |
Case Seal | Labyrinth |
Filler | PU RAPID 4300B |
Product Type | LV Resin Branch Joint |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a D84176-000?
Additional datasheets, footprints and schematics for D84176-000 are listed on our Part Details page. You can also find images and similar parts to D84176-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D84176-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D84176-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D84176-000 fall under?
The D84176-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D84176-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D84176-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D84176-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D84176-000 have stock available?
There is no stock from authorised distributors for D84176-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D84176-000 often in real-time on the comparison pages.
What if I can't find stock of D84176-000?
You can fill out our help required form which you can use to request a quote for D84176-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.