Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D83276-000,
9-1202112-3 |
Adapter Entry Size | 6 |
---|---|
Color | Bright |
TE Adapter Code | 40 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Material | Aluminum |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Cable Entry Diameter | .2 – 9.5mm, .01 – .38in |
Connector Detail Specification Number | D38999/42, D38999/47, D38999/46, D38999/26, D38999/40, D38999/20, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Band Adapter |
Adapter Angle | 00 |
Termination Device Included | Band |
Pluggable I/O Accessory Type | Band |
Connector Shell Size | 09, 08 |
Termination Device Type | Band Strap |
Overbraid Termination | Band |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Salt Spray Resistance | 48Hr |
Tools Hardware & Accessories BND40AC00-1406A | Rapid Electronics |
CONNECTOR BACKSHELLS | Farnell |
Backshell for MIL-DTL-38999 Series 15 Shell Size Aluminum Straight | Avnet America |
Where can I find additional details, specifications and documents for a D83276-000?
Additional datasheets, footprints and schematics for D83276-000 are listed on our Part Details page. You can also find images and similar parts to D83276-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D83276-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D83276-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D83276-000 fall under?
The D83276-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D83276-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D83276-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D83276-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D83276-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for D83276-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D83276-000 often in real-time on the comparison pages.
What if I can't find stock of D83276-000?
You can fill out our help required form which you can use to request a quote for D83276-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.