Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D81638-000,
9-1202074-2 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
---|---|
Material | Corrosion Resisting Steel |
TE Adapter Code | 40 |
Color | Bright |
Adapter Entry Size | 12 |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR12AI |
Connector Shell Size | 21, G |
Style | Tinel-Lock Adapter |
Adapter Angle | 45 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Salt Spray Resistance | 48Hr |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40SC45-2012AI | Distrelec |
Connector Accessories Tinel Lock Adapter and Ring 45° Angle Stainless Steel Bright Electroless Nickel Entry Size 12 | Avnet America |
Where can I find additional details, specifications and documents for a D81638-000?
Additional datasheets, footprints and schematics for D81638-000 are listed on our Part Details page. You can also find images and similar parts to D81638-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D81638-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D81638-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D81638-000 fall under?
The D81638-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D81638-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D81638-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D81638-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D81638-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for D81638-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D81638-000 often in real-time on the comparison pages.
What if I can't find stock of D81638-000?
You can fill out our help required form which you can use to request a quote for D81638-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.