Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-33/10-350(B10),
3-1200933-3 |
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Sleeve Length | 350mm, 14in |
Application Diameter (Max) | 33mm, 1.3mm |
Connector Opening | 10in, 250mm |
Application Diameter (Min) | .4in, 10mm |
Conductor Size | 2 AWG – 500kcmil |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | Cable Ties |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | Yes |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Installation Instruction | English |
Packaging Method | Pieces in Polybag |
Standard Pack | 10 |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Adhesive Coating | Silicone Gel |
Component Design | PowerGel Sealing Gel |
Product Type | Wrap-Around Splice Closure |
Environmental Resistance | Yes |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Wrap-Around Splice Cover 14mm Length Bag | Avnet America |
GELWRAP-33/10-350(B10) | TE Connectivity D70973-000 | RS Americas |
Where can I find additional details, specifications and documents for a D70973-000?
Additional datasheets, footprints and schematics for D70973-000 are listed on our Part Details page. You can also find images and similar parts to D70973-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D70973-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D70973-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D70973-000 fall under?
The D70973-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D70973-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D70973-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D70973-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D70973-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for D70973-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D70973-000 often in real-time on the comparison pages.
What if I can't find stock of D70973-000?
You can fill out our help required form which you can use to request a quote for D70973-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.