Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D69457-000,
6-1201493-2 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Material | 303 Stainless Steel |
---|---|
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Style | CRES/SST Bands |
Adapter Angle | 5S |
Connector System | Cable-to-Cable |
CRES/SST Band Straight Passivated Steel | Avnet America |
Where can I find additional details, specifications and documents for a D69457-000?
Additional datasheets, footprints and schematics for D69457-000 are listed on our Part Details page. You can also find images and similar parts to D69457-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D69457-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D69457-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D69457-000 fall under?
The D69457-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D69457-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D69457-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D69457-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D69457-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for D69457-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D69457-000 often in real-time on the comparison pages.
What if I can't find stock of D69457-000?
You can fill out our help required form which you can use to request a quote for D69457-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.