Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D68050-000,
2-1201795-9 |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 4 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Color | Bright |
Material | Aluminum |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | F, 19 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR04BI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Salt Spray Resistance | 48Hr |
Circular MIL Spec Backshells TXR40AC00-1804BI | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 19 Shell Size Electroless Nickel Aluminum Alloy | Distrelec |
Txr40Ac00-1804Bi |Raychem Te Connectivity D68050-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a D68050-000?
Additional datasheets, footprints and schematics for D68050-000 are listed on our Part Details page. You can also find images and similar parts to D68050-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D68050-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D68050-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D68050-000 fall under?
The D68050-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D68050-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D68050-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D68050-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D68050-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for D68050-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D68050-000 often in real-time on the comparison pages.
What if I can't find stock of D68050-000?
You can fill out our help required form which you can use to request a quote for D68050-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.