Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 13mm |
Colour | Black |
External Depth | 20mm |
External Length / Height | 54mm |
External Width | 70mm |
Height | 54mm |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a D650BK..?
Additional datasheets, footprints and schematics for D650BK.. are listed on our Part Details page. You can also find images and similar parts to D650BK.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D650BK.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D650BK.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D650BK.. fall under?
The D650BK.. is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to D650BK.. when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D650BK.. you can contact the distributor directly for product support, shipping queries etc.
Is the D650BK.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D650BK.. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D650BK...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D650BK.. often in real-time on the comparison pages.
What if I can't find stock of D650BK..?
You can fill out our help required form which you can use to request a quote for D650BK.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.