Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-50/20-250(B12),
7-1201195-4 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Number of Main Wires (Max) | 1 |
Cable Cross-Section (Max) (Main) | 500mm² |
Cable Diameter (Max) (Main) | 50mm |
Sleeve Length | 250mm |
Cable Cross-Section (Min) (Main) | 150mm² |
Cable Diameter (Min) (Main) | 20mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | ANSI C119.1, EN 50393 |
UL Rating | No |
Emission Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Halogen Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Packaging Quantity | B12 |
Standard Pack | 12 |
Minimum Packaging Unit | 1 |
Packaging Method | Bag |
Minimum Order Quantity | 12 |
Product Availability | EMEA |
Product Type | LV GelWrap |
Case Seal | Gel |
Filler | PowerGel |
Technology | Cold Shrink, Cold Applied |
Cable Seal | Gel |
Strain Relief | No |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Closing Method | Snap |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
GELWRAP-50/20-250(B12) | TE Connectivity D61559-000 | RS Americas |
Gelwrap Wraparound Splice Cover 100mm 250mm | Avnet America |
Where can I find additional details, specifications and documents for a D61559-000?
Additional datasheets, footprints and schematics for D61559-000 are listed on our Part Details page. You can also find images and similar parts to D61559-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D61559-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D61559-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D61559-000 fall under?
The D61559-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D61559-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D61559-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D61559-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D61559-000 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for D61559-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D61559-000 often in real-time on the comparison pages.
What if I can't find stock of D61559-000?
You can fill out our help required form which you can use to request a quote for D61559-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.