D472M33Z5UL6UJ5R Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 4700PF 500V Z5U RA

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0413

Distributor Stock
Logo for Farnell
Farnell
from US$0.0413
16,113
in stock
Buy Now
Logo for element14
element14
from US$0.0485
16,113
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0480
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
930
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0483
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4700pF
Voltage Rating 500V
Product Range D Series
Capacitance Tolerance ± 20%
Dielectric Characteristic Z5U
Lead Spacing 5mm
Capacitor Terminals Radial Leaded

Alternative Descriptions

CAP, DISC, 4700PF, 500V, Z5U | element14
Ceramic Capacitor, 4700Pf, 500V, Z5U, Radial | Newark Electronics
Single Layer Ceramic Capacitor, 4700 pF, 500 V, ± 20%, Z5U, 5 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 4700 pF, 500 V, � 20%, Z5U, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D472M33Z5UL6UJ5R?

Additional datasheets, footprints and schematics for D472M33Z5UL6UJ5R are listed on our Part Details page. You can also find images and similar parts to D472M33Z5UL6UJ5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D472M33Z5UL6UJ5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D472M33Z5UL6UJ5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D472M33Z5UL6UJ5R fall under?

The D472M33Z5UL6UJ5R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D472M33Z5UL6UJ5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D472M33Z5UL6UJ5R you can contact the distributor directly for product support, shipping queries etc.

Is the D472M33Z5UL6UJ5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D472M33Z5UL6UJ5R have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for D472M33Z5UL6UJ5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D472M33Z5UL6UJ5R often in real-time on the comparison pages.

What if I can't find stock of D472M33Z5UL6UJ5R?

You can fill out our help required form which you can use to request a quote for D472M33Z5UL6UJ5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay