Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | D Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 8.5mm |
Capacitance Tolerance ± | ± 10% |
External Depth | 3.5mm |
External Width | 8.5mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Voltage Rating V DC | 100V |
Ceramic Disc & Plate Capacitor, D Series, 4700 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant: Yes |Vishay D472K33Y5PH63J5R | Newark Electronics |
CAP, 4700PF, 100V, 10%, Y5P | element14 |
Single Layer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, Y5P, 5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 4700 pF, 100 V, � 10%, Y5P, 5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a D472K33Y5PH63J5R?
Additional datasheets, footprints and schematics for D472K33Y5PH63J5R are listed on our Part Details page. You can also find images and similar parts to D472K33Y5PH63J5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D472K33Y5PH63J5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D472K33Y5PH63J5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D472K33Y5PH63J5R fall under?
The D472K33Y5PH63J5R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to D472K33Y5PH63J5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D472K33Y5PH63J5R you can contact the distributor directly for product support, shipping queries etc.
Is the D472K33Y5PH63J5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D472K33Y5PH63J5R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for D472K33Y5PH63J5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D472K33Y5PH63J5R often in real-time on the comparison pages.
What if I can't find stock of D472K33Y5PH63J5R?
You can fill out our help required form which you can use to request a quote for D472K33Y5PH63J5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.