Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D42180-000,
1201999-3 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
209
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
11,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
209
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | 2mm, .078in |
Jacket Outside Diameter | 4.8mm, .189in |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Shield Outside Diameter (Min) | .079in, 2mm |
Overall Length | 29.3mm, 1.15in |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&shield Tubing Hs-Solder Sleeve |Raychem Te Connectivity D42180-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Termination Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 4.5MM W/O LEADS | Sager |
Where can I find additional details, specifications and documents for a D42180-000?
Additional datasheets, footprints and schematics for D42180-000 are listed on our Part Details page. You can also find images and similar parts to D42180-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D42180-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D42180-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D42180-000 fall under?
The D42180-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D42180-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D42180-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D42180-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D42180-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for D42180-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D42180-000 often in real-time on the comparison pages.
What if I can't find stock of D42180-000?
You can fill out our help required form which you can use to request a quote for D42180-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.