Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D41529-000,
3-1201052-7 |
Adapter Entry Size | 20 |
---|---|
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Color | Olive Drab |
TE Adapter Code | 47 |
Cable Entry Diameter | .2 – 31.8mm, .01 – 1.25in |
Cable Diameter Range | 12.7 – 20.7mm, .5 – .12in |
Connector Detail Specification Number | Patt 615 |
Connector General Specification Number | SJT (Amphenol), BS9522 F0012, VG96912 Series I, PAN 6433-2 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR20AI |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | 24 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Txr47Ab00-2420Ai |Raychem Te Connectivity D41529-000 | Newark Electronics |
Connector Accessories Tinel-Lock Backshell with Ring Size 24 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR47AB00-2420AI | Sager |
Where can I find additional details, specifications and documents for a D41529-000?
Additional datasheets, footprints and schematics for D41529-000 are listed on our Part Details page. You can also find images and similar parts to D41529-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D41529-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D41529-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D41529-000 fall under?
The D41529-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D41529-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D41529-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D41529-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D41529-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for D41529-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D41529-000 often in real-time on the comparison pages.
What if I can't find stock of D41529-000?
You can fill out our help required form which you can use to request a quote for D41529-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.