Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.57
|
7
in stock
|
Buy Now | |
element14
from US$77.08
|
1,578
in stock
|
Buy Now | |
Farnell
from US$97.80
|
861
in stock
|
Buy Now | |
TTI Europe
from US$48.94
|
827
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.16
|
624
in stock
|
Buy Now | |
PEI-Genesis
from US$44.97
|
340
in stock
|
Buy Now | |
Heilind Electronics
from US$44.16
|
208
in stock
|
Buy Now | |
Electro Enterprises
from US$40.48
|
181
in stock
|
Buy Now | |
Avnet America
from US$25.49
|
136
in stock
|
Buy Now | |
Powell Electronics
from US$147.57
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$40.28
|
87
in stock
|
Buy Now | |
RS Americas
from US$114.79
|
23
in stock
|
Buy Now | |
CoreStaff
from US$112.78
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$61.70
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
42
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin |
CONNECTOR, CIRCULAR, SIZE 17, 55WAY | element14 |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Conn MIL-DTL-38999 Circular PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port | Avnet America |
Circular Connector, Straight Plug, Size E35, 55 Position, Cable | Newark Electronics |
D38999 plug, 55 way, pin contacts | RS |
Connector | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 17-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 17-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, PLUG, 17-35, CABLE | Farnell |
PLUG WITH RFI SZ 17 OLIVE | TTI Europe |
8D 55C 55#22D PIN PLUG | PEI-Genesis |
Connector, Circular, 55P Sz 17 Strt Plug Pin Cont RFI Shield | Souriau-Sunbank by Eaton D38999/26WE35PN | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 17-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Rotation | N |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/26WE35PN?
Additional datasheets, footprints and schematics for D38999/26WE35PN are listed on our Part Details page. You can also find images and similar parts to D38999/26WE35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WE35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WE35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WE35PN fall under?
The D38999/26WE35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WE35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WE35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WE35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WE35PN have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Heilind Electronics Asia and PEI-Genesis have stock available or on a lead time for D38999/26WE35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WE35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/26WE35PN?
You can fill out our help required form which you can use to request a quote for D38999/26WE35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.