Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$45.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.01
|
520
in stock
|
Buy Now | |
Powell Electronics
from US$63.84
|
541
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$51.48
|
453
in stock
|
Buy Now | |
element14
from US$147.22
|
357
in stock
|
Buy Now | |
PEI-Genesis
from US$54.65
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$103.72
|
157
in stock
|
Buy Now | |
Heilind Electronics
from US$51.48
|
151
in stock
|
Buy Now | |
Avnet America
from US$45.36
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$47.16
|
81
in stock
|
Buy Now | |
TTI Europe
from US$82.90
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$76.70
|
34
in stock
|
Buy Now | |
RS Americas
from US$56.10
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRC, 21-35, 79WAY, SIZE 21 | element14 |
TV 79C 79#22D PIN PLUG NI | PEI-Genesis |
Conn MIL-DTL-38999 Circular PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port | Avnet America |
STRAIGHT PLUG NICKEL | TTI Europe |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, PLUG, 21-35, CABLE | Farnell |
Circular Conn, Plug, 21-35, Cable | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
Circular Connector, Straight Plug w/ Pins, MIL-DTL-38999 III Series | TE Connectivity DEUTSCH D38999/26FG35PN | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Rotation | N |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/26FG35PN?
Additional datasheets, footprints and schematics for D38999/26FG35PN are listed on our Part Details page. You can also find images and similar parts to D38999/26FG35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26FG35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26FG35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26FG35PN fall under?
The D38999/26FG35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26FG35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FG35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26FG35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26FG35PN have stock available?
Authorised distributors including Powell Electronics, Farnell, Heilind Electronics Asia, element14 and PEI-Genesis have stock available or on a lead time for D38999/26FG35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26FG35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/26FG35PN?
You can fill out our help required form which you can use to request a quote for D38999/26FG35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.