Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$17.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.79
|
No stock
|
Buy Now | |
TTI Europe
from US$40.93
|
1,788
in stock
|
Buy Now | |
Farnell
from US$69.24
|
905
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.20
|
644
in stock
|
Buy Now | |
element14
from US$150.44
|
564
in stock
|
Buy Now | |
Powell Electronics
from US$35.49
|
517
in stock
|
Buy Now | |
Electro Enterprises
from US$26.37
|
386
in stock
|
Buy Now | |
PEI-Genesis
from US$30.66
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$54.62
|
224
in stock
|
Buy Now | |
Heilind Electronics
from US$40.20
|
214
in stock
|
Buy Now | |
RS Americas
from US$27.62
|
134
in stock
|
Buy Now | |
Avnet America
from US$17.85
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.63
|
14
in stock
|
Buy Now | |
Distrelec
from US$62.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SQ FL RECEPT NICKEL | TTI Europe |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
CONNECTOR, CIRCULAR, SIZE 13, 22WAY | element14 |
Connector Circular Tri-Start Aluminum | Amphenol Aerospace D38999/20FC35PN | RS Americas |
Conn MIL-DTL-38999 Circular PIN 22 POS Crimp ST Wall Mount 22 Terminal 1 Port | Avnet America |
Connector: military | Transfer Multisort Elektronik |
Circular Connector 38999 Series III WALL | RS |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, RCPT, 13-35, WALL MOUNT | Farnell |
8D 22C 22#22D Pin Recp |Souriau-Sunbank/eaton D38999/20FC35PN | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/20FC35PN?
Additional datasheets, footprints and schematics for D38999/20FC35PN are listed on our Part Details page. You can also find images and similar parts to D38999/20FC35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20FC35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20FC35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20FC35PN fall under?
The D38999/20FC35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20FC35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FC35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20FC35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20FC35PN have stock available?
Authorised distributors including TTI Europe, Farnell, Heilind Electronics Asia, element14 and Powell Electronics have stock available or on a lead time for D38999/20FC35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20FC35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/20FC35PN?
You can fill out our help required form which you can use to request a quote for D38999/20FC35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.