Status: | Unknown |
---|---|
Series: | FX2 Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | FX2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Coil Resistance | 178ohm |
Low Signal Relays-PCB D3209=FX Relay 140mW 5V | Rapid Electronics |
D3209=Fx Relay 140 Mw 5 V |Potter&brumfield Te Connectivity D3209 | Newark Electronics |
Where can I find additional details, specifications and documents for a D3209?
Additional datasheets, footprints and schematics for D3209 are listed on our Part Details page. You can also find images and similar parts to D3209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3209 fall under?
The D3209 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D3209 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3209 you can contact the distributor directly for product support, shipping queries etc.
Is the D3209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3209 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for D3209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3209 often in real-time on the comparison pages.
What if I can't find stock of D3209?
You can fill out our help required form which you can use to request a quote for D3209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.