D3202 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FX2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.71

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.99
563
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.71
563
in stock
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FX2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
External Width 7.3mm

Alternative Descriptions

Low Signal Relays-PCB D3202=FX RELAY 140MW 12V | Rapid Electronics
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D3202?

Additional datasheets, footprints and schematics for D3202 are listed on our Part Details page. You can also find images and similar parts to D3202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D3202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D3202 fall under?

The D3202 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to D3202 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D3202 you can contact the distributor directly for product support, shipping queries etc.

Is the D3202 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D3202 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for D3202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D3202 often in real-time on the comparison pages.

What if I can't find stock of D3202?

You can fill out our help required form which you can use to request a quote for D3202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay