Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RAPID-3-C370,
7-1200615-3 |
No distributors results available
Color | Blue |
---|---|
Flexibility | Elastic |
Voltage Rating | ≤ 1, ≤ 24, ≤ 35, ≤ 42, ≤ 25, ≤ 36, ≤ 7.2, ≤ 12, ≤ 17.5, ≤ 15, ≤ 46 |
Standards | EN 50393, HD 631.1 S2 |
CSA Certified | No |
UL Rating | No |
Application | Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting |
Silicone-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Label-Free Acc REACH & CLP | No |
Isocyanate-Free | No |
Mechanical Resistance | High Tensile Strength for Mechanical Protection |
Halogen Free | Yes |
Solvent-Free | Yes |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Mechanical Protection & Insulation |
Other Colors Available | No |
Minimum Packaging Unit | 1 |
Packaging Method | Cans |
Packaging Quantity | 3.7l |
Product Availability | ANZPAC, EMEA, China, AMERICAS, ASIA |
Minimum Order Quantity | 1 |
Material System | Two-Part Polyurethane |
Component Design | Crosslinking |
Self-Repairing | No |
Product Type | Casting Material |
Technology | Resin |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Hydrolysis Stable, Water-Repellent |
Where can I find additional details, specifications and documents for a D30945-000?
Additional datasheets, footprints and schematics for D30945-000 are listed on our Part Details page. You can also find images and similar parts to D30945-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D30945-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D30945-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D30945-000 fall under?
The D30945-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to D30945-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D30945-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D30945-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D30945-000 have stock available?
There is no stock from authorised distributors for D30945-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D30945-000 often in real-time on the comparison pages.
What if I can't find stock of D30945-000?
You can fill out our help required form which you can use to request a quote for D30945-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.