Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D308933001,
1202033-9 |
No distributors results available
Conductor Material | Nickel-Coated High Strength Copper Alloy |
---|---|
Shield Material | Spiral Nickel Coated Copper |
Jacket Color | Pale Blue |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | .88mm |
Wire Size | 24AWG |
Conductor Diameter | .55mm |
Overall Outside Diameter | 1.47mm |
Voltage Rating | 600V |
Product Type | Cable |
Shielded | Yes |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 180°C |
Where can I find additional details, specifications and documents for a D308933001?
Additional datasheets, footprints and schematics for D308933001 are listed on our Part Details page. You can also find images and similar parts to D308933001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D308933001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D308933001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D308933001 fall under?
The D308933001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to D308933001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D308933001 you can contact the distributor directly for product support, shipping queries etc.
Is the D308933001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D308933001 have stock available?
There is no stock from authorised distributors for D308933001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D308933001 often in real-time on the comparison pages.
What if I can't find stock of D308933001?
You can fill out our help required form which you can use to request a quote for D308933001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.