Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1201925-1 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 4 |
Cable Cross-Section (Min) (Main) | 70mm² |
Cable Cross-Section (Max) (Main) | 240mm² |
Filler Volume | 3.65l |
Cable Diameter (Min) (Main) | 35mm |
Cable Diameter (Max) (Main) | 67mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Marine-Offshore-Shipbuilding Certified | No |
Silicone-Free | Yes |
UV-Stabilized | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Solvent-Free | Yes |
Low Smoke Emission | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Packaging Method | Cardbox |
Product Availability | EMEA, ASIA, AMERICAS, China, ANZPAC |
Minimum Order Quantity | 1 |
Filler | PU RAPID 4300B |
Strain Relief | No |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | LV Resin Straight Joint |
Technology | Resin |
Cable Seal | Tape |
Case Seal | Labyrinth |
Closing Method | Snap |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a D30339-000?
Additional datasheets, footprints and schematics for D30339-000 are listed on our Part Details page. You can also find images and similar parts to D30339-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D30339-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D30339-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D30339-000 fall under?
The D30339-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D30339-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D30339-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D30339-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D30339-000 have stock available?
There is no stock from authorised distributors for D30339-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D30339-000 often in real-time on the comparison pages.
What if I can't find stock of D30339-000?
You can fill out our help required form which you can use to request a quote for D30339-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.