D3012 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FP2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.39

Distributor Stock
Logo for RS
RS
from US$13.39
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FP2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
External Depth 14mm

Alternative Descriptions

Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D3012?

Additional datasheets, footprints and schematics for D3012 are listed on our Part Details page. You can also find images and similar parts to D3012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D3012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D3012 fall under?

The D3012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to D3012 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D3012 you can contact the distributor directly for product support, shipping queries etc.

Is the D3012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D3012 have stock available?

Authorised distributors including RS, Newark Electronics and Relay Specialties have stock available or on a lead time for D3012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D3012 often in real-time on the comparison pages.

What if I can't find stock of D3012?

You can fill out our help required form which you can use to request a quote for D3012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay