Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D26022-000,
1201999-1 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.98
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
139
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .075in, 1.95mm |
Overall Length | 1.02in, 26mm |
Recovered Inside Diameter (Max) | .045in, 1.1mm |
Shield Outside Diameter (Min) | 1.1mm, .043in |
Jacket Outside Diameter | .077in, 1.95mm |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&shield Tubing Hs-Solder Sleeve |Raychem Te Connectivity D26022-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
Cable Accessories Wire Terminator Polyolefin | Avnet America |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 1.95MM W/O LEADS | Sager |
Where can I find additional details, specifications and documents for a D26022-000?
Additional datasheets, footprints and schematics for D26022-000 are listed on our Part Details page. You can also find images and similar parts to D26022-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D26022-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D26022-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D26022-000 fall under?
The D26022-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D26022-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D26022-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D26022-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D26022-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for D26022-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D26022-000 often in real-time on the comparison pages.
What if I can't find stock of D26022-000?
You can fill out our help required form which you can use to request a quote for D26022-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.