Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLT-12C/3XO-H4-L12 |
No distributors results available
Number of Cores | 3 |
---|---|
Mechanical Lug Included (M16, Conductor) | No |
Mechanical Lug Included (M12, Conductor) | Yes |
Cross-Section Range | 25 – 50mm² |
Voltage Class | ≤ 12kV |
Design Specification | HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 |
Application Type | Outdoor |
Installation Instruction | Russian |
Product Availability | CIS, Russia |
Cable Shield Style | Wire Copper |
Technology | Heat Shrink |
Insulation | Plastic (XLPE) |
Termination Length | 1200mm |
Where can I find additional details, specifications and documents for a D24413-064?
Additional datasheets, footprints and schematics for D24413-064 are listed on our Part Details page. You can also find images and similar parts to D24413-064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D24413-064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D24413-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D24413-064 fall under?
The D24413-064 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to D24413-064 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D24413-064 you can contact the distributor directly for product support, shipping queries etc.
Is the D24413-064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D24413-064 have stock available?
There is no stock from authorised distributors for D24413-064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D24413-064 often in real-time on the comparison pages.
What if I can't find stock of D24413-064?
You can fill out our help required form which you can use to request a quote for D24413-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.