Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D24198-000,
9-1200378-4 |
Prices starting from US$80.31
Material Code | 25 |
---|---|
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Color | Olive Drab |
Nut Diameter (Across Flats) | 17mm, .67in |
Feedthrough Type | 1-Sided |
Feedthrough Material | Aluminum Alloy |
Material | Elastomer |
Modification | None |
Recovered Inside Diameter (Max) | .2204in, 5.6mm |
Feedthrough Inside Diameter (Max) | 3in, 7.5mm |
Thread Length | 15mm, .59in |
Expanded Inside Diameter (Min) | .43in, 11mm |
Body Diameter (Across Flats) | .95in, 24mm |
Screw & Hole Thread Size | M12 x 1.5 |
Molded Flange Length | 43mm, 1.692in |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 13mm, .512in |
Adhesive Code | S1048 |
Adhesive Type | Hot-Melt |
Angle | 90° |
Shielded | No |
Product Type | Heat Shrink Cable Feedthrough |
Resistant To | Fluids |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
TE Connectivity TCFS-12-19B-015-25BW Heat Shrink Tubing | Distrelec |
Heat Shrink Tubing & Sleeves TCFS-12-19B-015-25BW | Sager |
Where can I find additional details, specifications and documents for a D24198-000?
Additional datasheets, footprints and schematics for D24198-000 are listed on our Part Details page. You can also find images and similar parts to D24198-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D24198-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D24198-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D24198-000 fall under?
The D24198-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to D24198-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D24198-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D24198-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D24198-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for D24198-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D24198-000 often in real-time on the comparison pages.
What if I can't find stock of D24198-000?
You can fill out our help required form which you can use to request a quote for D24198-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.