Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D223453001,
4-1201100-6 |
Insulation Material | Fuel and Diesel Resistant (FDR) |
---|---|
Jacket Color | Black |
Jacket Material | Fuel & Diesel Resistant Elastomer |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Overall Outside Diameter | .3661in, 9.3mm |
Wire Size | 25mm² |
Wire Diameter | 9.3mm, .366in |
Conductor Diameter | 7.3mm, .287in |
Voltage Rating | 600/1000VAC |
Cable Type | Power |
Product Type | Cable |
Product Classification | Cable - Power |
FLEX POWER CABLE B544 | TTI Europe |
Multi-Conductor Cables FDI06-25.0-0 | Sager |
Where can I find additional details, specifications and documents for a D223453001?
Additional datasheets, footprints and schematics for D223453001 are listed on our Part Details page. You can also find images and similar parts to D223453001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D223453001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D223453001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D223453001 fall under?
The D223453001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to D223453001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D223453001 you can contact the distributor directly for product support, shipping queries etc.
Is the D223453001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D223453001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for D223453001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D223453001 often in real-time on the comparison pages.
What if I can't find stock of D223453001?
You can fill out our help required form which you can use to request a quote for D223453001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.