D222K33Y5PL63L0R Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 2200PF 500V Y5P 10% RADIAL

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
4,049
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
4,049
in stock
Buy Now
Logo for element14
element14
from US$0.12
4,049
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now

Specifications

Capacitance 2200pF
Voltage Rating 500V
Product Range D Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Y5P
Lead Spacing 9.53mm

Alternative Descriptions

Ceramic Capacitor 2200Pf, 500V, Y5P, 10%, Radial | Newark Electronics
CERAMIC CAPACITOR 2200PF, 500V, Y5P, 10%, RADIAL | element14
Single Layer Ceramic Capacitor, 2200 pF, 500 V, ± 10%, Y5P, 10 mm, PC Pin | Avnet America
D Series ╪8.83x3.5mm 2.2nF 500V ▒10 % Y5P General Purpose Ceramic Disc Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D222K33Y5PL63L0R?

Additional datasheets, footprints and schematics for D222K33Y5PL63L0R are listed on our Part Details page. You can also find images and similar parts to D222K33Y5PL63L0R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D222K33Y5PL63L0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D222K33Y5PL63L0R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D222K33Y5PL63L0R fall under?

The D222K33Y5PL63L0R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D222K33Y5PL63L0R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D222K33Y5PL63L0R you can contact the distributor directly for product support, shipping queries etc.

Is the D222K33Y5PL63L0R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D222K33Y5PL63L0R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for D222K33Y5PL63L0R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D222K33Y5PL63L0R often in real-time on the comparison pages.

What if I can't find stock of D222K33Y5PL63L0R?

You can fill out our help required form which you can use to request a quote for D222K33Y5PL63L0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay