D221K20Y5PL63L6R Capacitors by Vishay Intertechnology

CAP 220PF 500V 10% Y5P

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
19,826
in stock
Buy Now
Logo for element14
element14
from US$0.13
19,826
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
5,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
5,500
in stock
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 500V
Product Range D Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 6.4mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 220PF, 500V, 10%, Y5P | element14
D 500V 220Pf ? 10% Y5P Bulk E3 Rohs Compliant: Yes |Vishay D221K20Y5PL63L6R | Newark Electronics
Single Layer Ceramic Capacitor, 220 pF, 500 V, ± 10%, Y5P, 6.4 mm, PC Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D221K20Y5PL63L6R?

Additional datasheets, footprints and schematics for D221K20Y5PL63L6R are listed on our Part Details page. You can also find images and similar parts to D221K20Y5PL63L6R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D221K20Y5PL63L6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D221K20Y5PL63L6R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D221K20Y5PL63L6R fall under?

The D221K20Y5PL63L6R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D221K20Y5PL63L6R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D221K20Y5PL63L6R you can contact the distributor directly for product support, shipping queries etc.

Is the D221K20Y5PL63L6R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D221K20Y5PL63L6R have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for D221K20Y5PL63L6R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D221K20Y5PL63L6R often in real-time on the comparison pages.

What if I can't find stock of D221K20Y5PL63L6R?

You can fill out our help required form which you can use to request a quote for D221K20Y5PL63L6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay