Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Capacitance | 180pF |
---|---|
Voltage Rating | 100V |
Product Range | D Series |
Capacitance Tolerance | ± 2% |
Dielectric Characteristic | N750 |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 10mm |
Capacitance Tolerance ± | ± 2% |
External Depth | 3.5mm |
External Length / Height | 40mm |
External Width | 10mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | -750ppm/°C |
Voltage Rating V DC | 100V |
Ceramic Disc & Plate Capacitor, D Series, 180 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant: Yes |Vishay D181G39U2JH63L2R | Newark Electronics |
CAP, 180PF, 100V, 2%, N750 | element14 |
Single Layer Ceramic Capacitor, 180 pF, 100 V, ± 2%, U2J (N750), 2.5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 180 pF, 100 V, � 2%, U2J (N750), 2.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a D181G39U2JH63L2R?
Additional datasheets, footprints and schematics for D181G39U2JH63L2R are listed on our Part Details page. You can also find images and similar parts to D181G39U2JH63L2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D181G39U2JH63L2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D181G39U2JH63L2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D181G39U2JH63L2R fall under?
The D181G39U2JH63L2R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to D181G39U2JH63L2R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D181G39U2JH63L2R you can contact the distributor directly for product support, shipping queries etc.
Is the D181G39U2JH63L2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D181G39U2JH63L2R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for D181G39U2JH63L2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D181G39U2JH63L2R often in real-time on the comparison pages.
What if I can't find stock of D181G39U2JH63L2R?
You can fill out our help required form which you can use to request a quote for D181G39U2JH63L2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.