D151K20Y5PL63L6R Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 150PF 500V Y5P 10% RADIAL

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
13,101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
13,101
in stock
Buy Now
Logo for element14
element14
from US$0.12
13,101
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150pF
Voltage Rating 500V
Product Range D Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Y5P
Lead Spacing 6.35mm

Alternative Descriptions

Ceramic Capacitor 150Pf, 500V, Y5P, 10%, Radial | Newark Electronics
CERAMIC CAPACITOR 150PF, 500V, Y5P, 10%, RADIAL | element14
Single Layer Ceramic Capacitor, 150 pF, 500 V, ± 10%, Y5P, 6.4 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 150 pF, 500 V, � 10%, Y5P, 6.4 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D151K20Y5PL63L6R?

Additional datasheets, footprints and schematics for D151K20Y5PL63L6R are listed on our Part Details page. You can also find images and similar parts to D151K20Y5PL63L6R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D151K20Y5PL63L6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D151K20Y5PL63L6R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D151K20Y5PL63L6R fall under?

The D151K20Y5PL63L6R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D151K20Y5PL63L6R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D151K20Y5PL63L6R you can contact the distributor directly for product support, shipping queries etc.

Is the D151K20Y5PL63L6R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D151K20Y5PL63L6R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for D151K20Y5PL63L6R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D151K20Y5PL63L6R often in real-time on the comparison pages.

What if I can't find stock of D151K20Y5PL63L6R?

You can fill out our help required form which you can use to request a quote for D151K20Y5PL63L6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay