Status: | Unknown |
---|---|
Series: | VISHAY - D Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | VISHAY - D Series |
---|---|
Capacitance | 15pF |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Voltage Rating | 500V |
Capacitor Terminals | Radial Leaded |
Packaging | Each |
Ceramic Capacitor 15Pf 500V, C0G, 5%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a D150J20C0GL63L6R?
Additional datasheets, footprints and schematics for D150J20C0GL63L6R are listed on our Part Details page. You can also find images and similar parts to D150J20C0GL63L6R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D150J20C0GL63L6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D150J20C0GL63L6R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D150J20C0GL63L6R fall under?
The D150J20C0GL63L6R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to D150J20C0GL63L6R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D150J20C0GL63L6R you can contact the distributor directly for product support, shipping queries etc.
Is the D150J20C0GL63L6R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D150J20C0GL63L6R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D150J20C0GL63L6R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D150J20C0GL63L6R often in real-time on the comparison pages.
What if I can't find stock of D150J20C0GL63L6R?
You can fill out our help required form which you can use to request a quote for D150J20C0GL63L6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.