Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1200542-4,
D14846-000 |
Prices starting from US$15.82
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$15.82
|
-
|
Buy Now |
Jacket Color | White |
---|---|
Conductor Material | Nickel-Plated Copper |
Conductor Stranding | High Strand Count Conductor |
Wire Color | WT |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Strands | 1045 |
Number of Conductors | 1 |
Wire Size | 6AWG, 13.3mm² |
Overall Outside Diameter | .277in |
Strand Size | 36AWG |
Conductor Diameter | .2in |
Wire Diameter | .277in |
Length | 50ft |
Voltage Rating | 600VAC |
Wire Class | Medium Weight |
Packaging Method | Reel |
Cable Type | Power |
Cable Insulation Style | Double |
Product Type | Wire |
Wall Type | Single |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 6AWG Nickel Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a D14846-000?
Additional datasheets, footprints and schematics for D14846-000 are listed on our Part Details page. You can also find images and similar parts to D14846-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D14846-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D14846-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D14846-000 fall under?
The D14846-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to D14846-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D14846-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D14846-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D14846-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for D14846-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D14846-000 often in real-time on the comparison pages.
What if I can't find stock of D14846-000?
You can fill out our help required form which you can use to request a quote for D14846-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.