Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1201047-4,
D141453001 |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$2.02
|
-
|
Buy Now |
Wire Color | White, Black |
---|---|
Conductor Material | Tin-Plated Copper |
Cable Configuration | Twisted Pair |
Insulation Material | Halogen-Free Polymer |
Number of Conductors | 2 |
Number of Strands | 19 |
Overall Outside Diameter | 2.82mm |
Wire Size | 20AWG, .5mm² |
Voltage Rating | 750/1300VAC |
Halogen Free | Yes |
Cable Type | Spec 100G |
Cable Style | Primary |
Product Type | Cable |
Product Classification | SPEC 100G |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a D141453001?
Additional datasheets, footprints and schematics for D141453001 are listed on our Part Details page. You can also find images and similar parts to D141453001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D141453001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D141453001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D141453001 fall under?
The D141453001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to D141453001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D141453001 you can contact the distributor directly for product support, shipping queries etc.
Is the D141453001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D141453001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for D141453001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D141453001 often in real-time on the comparison pages.
What if I can't find stock of D141453001?
You can fill out our help required form which you can use to request a quote for D141453001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.