D101K20Y5PH63L6R Capacitors by Vishay Intertechnology

CAP 100PF 100V 10% Y5P

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
1,669
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
378
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now

Specifications

Capacitance 100pF
Voltage Rating 100V
Product Range D Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 6.4mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Ceramic Capacitor 100Pf, 100V, Y5P, 10%, Radial | Newark Electronics
Cap Ceramic 100pF 100V Y5P 10% Through Hole 6.4mm -30 to 125°C Bulk | Avnet America
CAP, 100PF, 100V, 10%, Y5P | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D101K20Y5PH63L6R?

Additional datasheets, footprints and schematics for D101K20Y5PH63L6R are listed on our Part Details page. You can also find images and similar parts to D101K20Y5PH63L6R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D101K20Y5PH63L6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D101K20Y5PH63L6R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D101K20Y5PH63L6R fall under?

The D101K20Y5PH63L6R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D101K20Y5PH63L6R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D101K20Y5PH63L6R you can contact the distributor directly for product support, shipping queries etc.

Is the D101K20Y5PH63L6R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D101K20Y5PH63L6R have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for D101K20Y5PH63L6R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D101K20Y5PH63L6R often in real-time on the comparison pages.

What if I can't find stock of D101K20Y5PH63L6R?

You can fill out our help required form which you can use to request a quote for D101K20Y5PH63L6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay