Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D03645-000,
5-1201921-1 |
No distributors results available
Color | Black |
---|---|
Flexibility | Flexible |
Recovered Wall Thickness (Max) | 1.5mm |
Expanded Inside Diameter (Min) | 12mm |
Cut Length | 1200mm |
Recovered Inside Diameter (Max) | 4mm |
Product Availability | EMEA |
Material System | Polyolefin |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Adhesive Coating | Yes |
Shrink Ratio | < 3:1 |
Component Design | Heat Shrink |
Flammability | Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a D03645-000?
Additional datasheets, footprints and schematics for D03645-000 are listed on our Part Details page. You can also find images and similar parts to D03645-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D03645-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D03645-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D03645-000 fall under?
The D03645-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D03645-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D03645-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D03645-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D03645-000 have stock available?
There is no stock from authorised distributors for D03645-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D03645-000 often in real-time on the comparison pages.
What if I can't find stock of D03645-000?
You can fill out our help required form which you can use to request a quote for D03645-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.