Status: | Unknown |
---|---|
Series: | SolderTacts 748 Series |
RoHS: | Unknown |
Prices starting from US$19.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.10
|
37
in stock
|
Buy Now | |
Electro Enterprises
from US$19.88
|
540
in stock
|
Buy Now | |
Heilind Electronics
from US$24.94
|
285
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.94
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$22.26
|
37
in stock
|
Buy Now | |
element14
from US$22.12
|
37
in stock
|
Buy Now | |
Powell Electronics
from US$23.87
|
3
in stock
|
Buy Now | |
Avnet America
from US$37.21
|
-
|
Buy Now |
Product Range | SolderTacts 748 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | MIL-DTL-28748 Series Circular Connectors |
1-1194756-1,601037-000 | Heilind Electronics |
Contact, Pin, Size 16, Solder | Newark Electronics |
CONTACT, PIN, SIZE 16, SOLDER | element14 |
Contact PIN Solder ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a D-602-54?
Additional datasheets, footprints and schematics for D-602-54 are listed on our Part Details page. You can also find images and similar parts to D-602-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-54 fall under?
The D-602-54 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-54 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-54 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-54 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for D-602-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-54 often in real-time on the comparison pages.
What if I can't find stock of D-602-54?
You can fill out our help required form which you can use to request a quote for D-602-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.