Status: | Unknown |
---|---|
Series: | SolderTacts 999 Series |
RoHS: | Unknown |
Prices starting from US$78.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$112.71
|
No stock
|
Buy Now | |
Electro Enterprises
from US$78.11
|
364
in stock
|
Buy Now | |
Powell Electronics
from US$138.13
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
7
in stock
|
Buy Now | |
TE Store
from US$146.65
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$146.85
|
-
|
Buy Now | |
Avnet America
from US$134.22
|
-
|
Buy Now | |
element14
from US$112.07
|
-
|
Buy Now |
Product Range | SolderTacts 999 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | MIL-DTL-38999 Series I II III & IV Circular Connectors |
D-602-0122 Compatible With Wire & Cable Type: Coaxial Contact Type: Pin Contact Size: Size 8 Coaxial Pin Size 8 | Solder Contact | Part Number: D-602-0122 | Internal Number: 521680-000 | Alias Number: 9-1194099-3 | TE Connectivity | TE Store |
Contact, Pin, Size 8, Solder | Newark Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
CONTACT, PIN, SOLDER, 24-22AWG | Farnell |
Where can I find additional details, specifications and documents for a D-602-0122?
Additional datasheets, footprints and schematics for D-602-0122 are listed on our Part Details page. You can also find images and similar parts to D-602-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-0122 fall under?
The D-602-0122 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-0122 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-0122 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for D-602-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-0122 often in real-time on the comparison pages.
What if I can't find stock of D-602-0122?
You can fill out our help required form which you can use to request a quote for D-602-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.